Vishay Intertechnology, Inc. RES 1.47 OHM 1W 0.1% WW AXIAL RWR81N1R47BSS73

Description
RES 1.47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 1W 0.1% WW AXIAL - RWR81N1R47BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 0.1% WW AXIAL
RWR81N1R47BSS73
RES 1.47 OHM 1W 0.1% WW AXIAL RWR81N1R47BSS73
RES 1.47ohm 1W 0.1% WW AXIAL

RES 1.47ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R47BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R47BSS73-ND
Through Hole Resistors RWR81N1R47BSS73-ND
1.47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R47BSS73 RWR81N1R47BSS73-ND
Product Name RES 1.47 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details