Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R42BRBSL

Description
1.42 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.42 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R42BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R42BRBSL-ND
Through Hole Resistors RWR81N1R42BRBSL-ND
1.42 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.42 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.42 OHM 1W 0.1% WW AXIAL - RWR81N1R42BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42 OHM 1W 0.1% WW AXIAL
RWR81N1R42BRBSL
RES 1.42 OHM 1W 0.1% WW AXIAL RWR81N1R42BRBSL
RES 1.42ohm 1W 0.1% WW AXIAL

RES 1.42ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R42BRBSL-ND RWR81N1R42BRBSL
Product Name Through Hole Resistors RES 1.42 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.42 ohms 1.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details