Vishay Intertechnology, Inc. RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FRS73

Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% WW AXIAL - RWR81N1R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81N1R00FRS73
RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FRS73
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR81N1R00FRS73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81N1R00FRS73CT-ND
Through Hole Resistors 541-RWR81N1R00FRS73CT-ND
RES 1 OHM 1W 1% WW AXIAL

RES 1 OHM 1W 1% WW AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RWR81N1R00FRS73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81N1R00FRS73TR-ND
Through Hole Resistors 541-RWR81N1R00FRS73TR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00FRS73 541-RWR81N1R00FRS73CT-ND
Product Name RES 1 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers