Vishay Intertechnology, Inc. RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FMS73

Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% WW AXIAL - RWR81N1R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81N1R00FMS73
RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FMS73
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00FMS73-ND
Through Hole Resistors RWR81N1R00FMS73-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00FMS73 RWR81N1R00FMS73-ND
Product Name RES 1 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details