Vishay Intertechnology, Inc. RES 196 OHM 1W 1% WW AXIAL RWR81N1960FRBSL

Description
RES 196ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1W 1% WW AXIAL - RWR81N1960FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1W 1% WW AXIAL
RWR81N1960FRBSL
RES 196 OHM 1W 1% WW AXIAL RWR81N1960FRBSL
RES 196ohm 1W 1% WW AXIAL

RES 196ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1960FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1960FRBSL
Wirewound Resistors 3110-RWR81N1960FRBSL
EGN-1-80 196 1% RWR81N1960FR BSL

EGN-1-80 196 1% RWR81N1960FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1960FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1960FRBSL-ND
Through Hole Resistors RWR81N1960FRBSL-ND
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1960FRBSL 3110-RWR81N1960FRBSL RWR81N1960FRBSL-ND
Product Name RES 196 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details