Vishay Intertechnology, Inc. RES 189 OHM 1W 0.1% WW AXIAL RWR81N1890BSB12

Description
RES 189ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 189ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 1W 0.1% WW AXIAL - RWR81N1890BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 1W 0.1% WW AXIAL
RWR81N1890BSB12
RES 189 OHM 1W 0.1% WW AXIAL RWR81N1890BSB12
RES 189ohm 1W 0.1% WW AXIAL

RES 189ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1890BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1890BSB12
Wirewound Resistors 3110-RWR81N1890BSB12
EGN-1-80 189 .1% RWR81N1890BS B12

EGN-1-80 189 .1% RWR81N1890BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1890BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1890BSB12-ND
Through Hole Resistors RWR81N1890BSB12-ND
189 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

189 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1890BSB12 3110-RWR81N1890BSB12 RWR81N1890BSB12-ND
Product Name RES 189 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms 189 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1074131P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5.6 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details