Vishay Intertechnology, Inc. Wirewound Resistors RWR81N17R8FSB12

Description
EGN-1-80 17.8 1% RWR81N17R8FS B12
Request a Quote Datasheet
Description
EGN-1-80 17.8 1% RWR81N17R8FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N17R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N17R8FSB12
Wirewound Resistors 3110-RWR81N17R8FSB12
EGN-1-80 17.8 1% RWR81N17R8FS B12

EGN-1-80 17.8 1% RWR81N17R8FS B12

Supplier's Site Datasheet
RES 17.8 OHM 1W 1% WW AXIAL - RWR81N17R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% WW AXIAL
RWR81N17R8FSB12
RES 17.8 OHM 1W 1% WW AXIAL RWR81N17R8FSB12
RES 17.8ohm 1W 1% WW AXIAL

RES 17.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N17R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N17R8FSB12-ND
Through Hole Resistors RWR81N17R8FSB12-ND
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N17R8FSB12 RWR81N17R8FSB12 RWR81N17R8FSB12-ND
Product Name Wirewound Resistors RES 17.8 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details