Vishay Intertechnology, Inc. RES 174 OHM 1W 1% WW AXIAL RWR81N1740FRBSL

Description
RES 174ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1W 1% WW AXIAL - RWR81N1740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% WW AXIAL
RWR81N1740FRBSL
RES 174 OHM 1W 1% WW AXIAL RWR81N1740FRBSL
RES 174ohm 1W 1% WW AXIAL

RES 174ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1740FRBSL
Wirewound Resistors 3110-RWR81N1740FRBSL
EGN-1-80 174 1% RWR81N1740FR BSL

EGN-1-80 174 1% RWR81N1740FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1740FRBSL-ND
Through Hole Resistors RWR81N1740FRBSL-ND
174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1740FRBSL 3110-RWR81N1740FRBSL RWR81N1740FRBSL-ND
Product Name RES 174 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details