Vishay Intertechnology, Inc. RES 172 OHM 1W 0.1% WW AXIAL RWR81N1720BSB12

Description
RES 172ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 172ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172 OHM 1W 0.1% WW AXIAL - RWR81N1720BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1W 0.1% WW AXIAL
RWR81N1720BSB12
RES 172 OHM 1W 0.1% WW AXIAL RWR81N1720BSB12
RES 172ohm 1W 0.1% WW AXIAL

RES 172ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1720BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1720BSB12-ND
Through Hole Resistors RWR81N1720BSB12-ND
172 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

172 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1720BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1720BSB12
Wirewound Resistors 3110-RWR81N1720BSB12
EGN-1-80 172 .1% RWR81N1720BS B12

EGN-1-80 172 .1% RWR81N1720BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1720BSB12 RWR81N1720BSB12-ND 3110-RWR81N1720BSB12
Product Name RES 172 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172 ohms 172 ohms 172 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details