Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% WW AXIAL RWR81N16R5FSB12

Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% WW AXIAL - RWR81N16R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81N16R5FSB12
RES 16.5 OHM 1W 1% WW AXIAL RWR81N16R5FSB12
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N16R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R5FSB12
Wirewound Resistors 3110-RWR81N16R5FSB12
EGN-1-80 16.5 1% RWR81N16R5FS B12

EGN-1-80 16.5 1% RWR81N16R5FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N16R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R5FSB12-ND
Through Hole Resistors RWR81N16R5FSB12-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N16R5FSB12 3110-RWR81N16R5FSB12 RWR81N16R5FSB12-ND
Product Name RES 16.5 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details