Vishay Intertechnology, Inc. Through Hole Resistors RWR81N16R2FSS70

Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N16R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R2FSS70-ND
Through Hole Resistors RWR81N16R2FSS70-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N16R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R2FSS70
Wirewound Resistors 3110-RWR81N16R2FSS70
EGN-1-80 16.2 1% RWR81N16R2FS S70

EGN-1-80 16.2 1% RWR81N16R2FS S70

Supplier's Site Datasheet
RES 16.2 OHM 1W 1% WW AXIAL - RWR81N16R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81N16R2FSS70
RES 16.2 OHM 1W 1% WW AXIAL RWR81N16R2FSS70
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N16R2FSS70-ND 3110-RWR81N16R2FSS70 RWR81N16R2FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 16.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details