Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% WW AXIAL RWR81N16R2FSBSL

Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% WW AXIAL - RWR81N16R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81N16R2FSBSL
RES 16.2 OHM 1W 1% WW AXIAL RWR81N16R2FSBSL
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N16R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N16R2FSBSL-ND
Through Hole Resistors RWR81N16R2FSBSL-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N16R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N16R2FSBSL
Wirewound Resistors 3110-RWR81N16R2FSBSL
EGN-1-80 16.2 1% RWR81N16R2FS BSL

EGN-1-80 16.2 1% RWR81N16R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N16R2FSBSL RWR81N16R2FSBSL-ND 3110-RWR81N16R2FSBSL
Product Name RES 16.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details