Vishay Intertechnology, Inc. RES 162 OHM 1W 1% WW AXIAL RWR81N1620FRRSL

Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1W 1% WW AXIAL - RWR81N1620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 1% WW AXIAL
RWR81N1620FRRSL
RES 162 OHM 1W 1% WW AXIAL RWR81N1620FRRSL
RES 162ohm 1W 1% WW AXIAL

RES 162ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1620FRRSL
Wirewound Resistors 3110-RWR81N1620FRRSL
EGN-1-80 162 1% RWR81N1620FR RSL

EGN-1-80 162 1% RWR81N1620FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1620FRRSL-ND
Through Hole Resistors RWR81N1620FRRSL-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1620FRRSL 3110-RWR81N1620FRRSL RWR81N1620FRRSL-ND
Product Name RES 162 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details