Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1600DRB12

Description
160 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
160 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1600DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1600DRB12-ND
Through Hole Resistors RWR81N1600DRB12-ND
160 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1600DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1600DRB12
Wirewound Resistors 3110-RWR81N1600DRB12
EGN-1-80 160 .5% RWR81N1600DR B12

EGN-1-80 160 .5% RWR81N1600DR B12

Supplier's Site Datasheet
RES 160 OHM 1W 0.5% WW AXIAL - RWR81N1600DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 0.5% WW AXIAL
RWR81N1600DRB12
RES 160 OHM 1W 0.5% WW AXIAL RWR81N1600DRB12
RES 160ohm 1W 0.5% WW AXIAL

RES 160ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1600DRB12-ND 3110-RWR81N1600DRB12 RWR81N1600DRB12
Product Name Through Hole Resistors Wirewound Resistors RES 160 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details