Vishay Intertechnology, Inc. Wirewound Resistors RWR81N15R0FSBSL

Description
EGN-1-80 15 1% RWR81N15R0FS BSL
Request a Quote Datasheet
Description
EGN-1-80 15 1% RWR81N15R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N15R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N15R0FSBSL
Wirewound Resistors 3110-RWR81N15R0FSBSL
EGN-1-80 15 1% RWR81N15R0FS BSL

EGN-1-80 15 1% RWR81N15R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N15R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N15R0FSBSL-ND
Through Hole Resistors RWR81N15R0FSBSL-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15 OHM 1W 1% WW AXIAL - RWR81N15R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% WW AXIAL
RWR81N15R0FSBSL
RES 15 OHM 1W 1% WW AXIAL RWR81N15R0FSBSL
RES 15ohm 1W 1% WW AXIAL

RES 15ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N15R0FSBSL RWR81N15R0FSBSL-ND RWR81N15R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers