Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1470FRK36

Description
EGN-1-80 147 1% RWR81N1470FR K36
Request a Quote Datasheet
Description
EGN-1-80 147 1% RWR81N1470FR K36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1470FRK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1470FRK36
Wirewound Resistors 3110-RWR81N1470FRK36
EGN-1-80 147 1% RWR81N1470FR K36

EGN-1-80 147 1% RWR81N1470FR K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N1470FRK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Trimmer Potentiometers - 3057L-1-503-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
View Details
2 suppliers