Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0FRR36

Description
EGN-1-80 10 1% RWR81N10R0FR R36
Request a Quote Datasheet
Description
EGN-1-80 10 1% RWR81N10R0FR R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0FRR36
Wirewound Resistors 3110-RWR81N10R0FRR36
EGN-1-80 10 1% RWR81N10R0FR R36

EGN-1-80 10 1% RWR81N10R0FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N10R0FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Trimmer Potentiometers - 3290W-1-200-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 20 ohms
View Details
2 suppliers