Vishay Intertechnology, Inc. Wirewound Resistors RWR80W1821FMRSL

Description
EGW-3 1.82K 1% RWR80W1821FM RSL
Request a Quote
Description
EGW-3 1.82K 1% RWR80W1821FM RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80W1821FMRSL is a weldable, inductively wound wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 2 W, resistance value of 1.82 kΩ, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and terminals suitable for welding. The device has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. Dimensions are 0.406 ± 0.031 in. [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in. [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter. The part carries a failure rate of 0.01 %/1000 h and is packaged in a single lot date code bulk format.

Datasheet Summary
Powered by GS/AI

RWR80W1821FMRSL is a weldable, inductively wound wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 2 W, resistance value of 1.82 kΩ, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and terminals suitable for welding. The device has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. Dimensions are 0.406 ± 0.031 in. [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in. [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter. The part carries a failure rate of 0.01 %/1000 h and is packaged in a single lot date code bulk format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80W1821FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80W1821FMRSL
Wirewound Resistors 3110-RWR80W1821FMRSL
EGW-3 1.82K 1% RWR80W1821FM RSL

EGW-3 1.82K 1% RWR80W1821FM RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80W1821FMRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-0R05F1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers