RWR80S is a military-qualified, axial lead wirewound resistor with a power rating of 2 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance and 0.499 to 3.16 kΩ for ±0.1 % tolerance. The resistor measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in terminal diameter. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 3.16 kΩ. The part is solderable and inductive, and is available in bulk or tape/reel packaging.
EGS-3-80 .499 .5% RWR80SR499DR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80SR499DRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |