Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR464FMR36

Description
EGS-3-80 .464 1% RWR80SR464FM R36
Request a Quote
Description
EGS-3-80 .464 1% RWR80SR464FM R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±1.0 % tolerance, and a resistance range of 0.499 to 3.16 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and terminals rated for 5 lb mechanical strength. Its dimensional specifications are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to +650 ppm/°C for resistances below 0.499 Ω. The part is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±1.0 % tolerance, and a resistance range of 0.499 to 3.16 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and terminals rated for 5 lb mechanical strength. Its dimensional specifications are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to +650 ppm/°C for resistances below 0.499 Ω. The part is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR464FMR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR464FMR36
Wirewound Resistors 3110-RWR80SR464FMR36
EGS-3-80 .464 1% RWR80SR464FM R36

EGS-3-80 .464 1% RWR80SR464FM R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80SR464FMR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-8RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details