RWR80SR301DSS74 is a military-grade, axial lead wirewound resistor certified to MIL-PRF-39007, with a power rating of 2 W, resistance of 30.1 Ω, and a tolerance of ±0.5%. It has a solderable, inductive winding, a high-temperature silicone coating, and a ceramic core. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The packaging is tape/reel with single lot date code (S74).
EGS-3-80 .301 .5% RWR80SR301DS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80SR301DSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |