The RWR80S is a military-grade, axial lead, wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and is available in inductive winding. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1.0 % and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The terminal strength is rated at 5 lb minimum, and it meets ANSI J-STD-002 for solderability. The part is packaged in tape/reel format (S74), which is a single lot date code variant of the bulk pack.
EGS-3-80 .221 1% RWR80SR221FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80SR221FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |