RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating and complete welded construction. The resistor has a resistance range of 0.1 to 3.16 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V for 2 W and smaller devices. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±20 ppm/°C for values above 10.1 Ω. The part is available with solderable terminals.
EGS-3-80 .2 .5% RWR80SR200DR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80SR200DRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |