Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR182FRR36

Description
EGS-3-80 .182 1% RWR80SR182FR R36
Request a Quote
Description
EGS-3-80 .182 1% RWR80SR182FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a solderable, inductive construction. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification. The resistor has a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance, a dielectric withstanding voltage of 500 V minimum, and terminal strength of 5 lbf. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is qualified for failure rates up to 0.001 %/1000 h and meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a solderable, inductive construction. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification. The resistor has a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance, a dielectric withstanding voltage of 500 V minimum, and terminal strength of 5 lbf. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is qualified for failure rates up to 0.001 %/1000 h and meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR182FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR182FRR36
Wirewound Resistors 3110-RWR80SR182FRR36
EGS-3-80 .182 1% RWR80SR182FR R36

EGS-3-80 .182 1% RWR80SR182FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80SR182FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-1490-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers