Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR100FMR36

Description
EGS-3-80 .1 1% RWR80SR100FM R36
Request a Quote
Description
EGS-3-80 .1 1% RWR80SR100FM R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W at 25 °C, a resistance range from 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and an operating temperature range from -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistance temperature coefficient ranges from +650 ppm/°C for values below 0.505 Ω to ±20 ppm/°C for values above 10.1 Ω. The part is solderable and inductive, with a weight of 0.34 g.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W at 25 °C, a resistance range from 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and an operating temperature range from -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistance temperature coefficient ranges from +650 ppm/°C for values below 0.505 Ω to ±20 ppm/°C for values above 10.1 Ω. The part is solderable and inductive, with a weight of 0.34 g.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR100FMR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR100FMR36
Wirewound Resistors 3110-RWR80SR100FMR36
EGS-3-80 .1 1% RWR80SR100FM R36

EGS-3-80 .1 1% RWR80SR100FM R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80SR100FMR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-5R6F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details