Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R50DRB12

Description
EGS-3-80 9.5 .5% RWR80S9R50DR B12
Request a Quote
Description
EGS-3-80 9.5 .5% RWR80S9R50DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor with a resistance range of 0.1 to 3.16 kΩ and ±0.5% tolerance. It has a silicone coating, welded construction, and operates from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) long, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) lead diameter. It meets MIL-PRF-39007 with 500 V dielectric strength and 1000 MΩ insulation resistance dry. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±30 ppm/°C above 10.1 Ω. Terminal strength is 5 lb. Solderable, inductive winding with tinned Copperweld® terminals. Packaged in bulk (B12).

Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor with a resistance range of 0.1 to 3.16 kΩ and ±0.5% tolerance. It has a silicone coating, welded construction, and operates from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) long, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) lead diameter. It meets MIL-PRF-39007 with 500 V dielectric strength and 1000 MΩ insulation resistance dry. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±30 ppm/°C above 10.1 Ω. Terminal strength is 5 lb. Solderable, inductive winding with tinned Copperweld® terminals. Packaged in bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R50DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R50DRB12
Wirewound Resistors 3110-RWR80S9R50DRB12
EGS-3-80 9.5 .5% RWR80S9R50DR B12

EGS-3-80 9.5 .5% RWR80S9R50DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S9R50DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details