Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R00DRB12

Description
EGS-3-80 9 .5% RWR80S9R00DR B12
Request a Quote
Description
EGS-3-80 9 .5% RWR80S9R00DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±0.1 % tolerance, and a high temperature silicone coating. It has a complete welded construction, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualification. The component measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter, with solderable terminals and inductive winding. The resistor supports a dielectric withstanding voltage of 500 V and has an insulation resistance of 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±0.1 % tolerance, and a high temperature silicone coating. It has a complete welded construction, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualification. The component measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter, with solderable terminals and inductive winding. The resistor supports a dielectric withstanding voltage of 500 V and has an insulation resistance of 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R00DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R00DRB12
Wirewound Resistors 3110-RWR80S9R00DRB12
EGS-3-80 9 .5% RWR80S9R00DR B12

EGS-3-80 9 .5% RWR80S9R00DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S9R00DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237211-S3-15RF1 - Win Source Electronics
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers