Vishay Intertechnology, Inc. Wirewound Resistors RWR80S97R6FSS74

Description
EGS-3-80 97.6 1% RWR80S97R6FS S74
Request a Quote
Description
EGS-3-80 97.6 1% RWR80S97R6FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.1 to 3.16 kΩ. The tolerance is ±1.0 %, and the temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω. Dielectric withstanding voltage is 500 V. Dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) long, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and terminal diameter is 0.020 ± 0.0015 in (0.508 ± 0.038 mm). The part number RWR80S97R6FSS74 indicates a 97.6 Ω resistance, ±1.0 % tolerance, and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.1 to 3.16 kΩ. The tolerance is ±1.0 %, and the temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω. Dielectric withstanding voltage is 500 V. Dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) long, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and terminal diameter is 0.020 ± 0.0015 in (0.508 ± 0.038 mm). The part number RWR80S97R6FSS74 indicates a 97.6 Ω resistance, ±1.0 % tolerance, and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S97R6FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S97R6FSS74
Wirewound Resistors 3110-RWR80S97R6FSS74
EGS-3-80 97.6 1% RWR80S97R6FS S74

EGS-3-80 97.6 1% RWR80S97R6FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S97R6FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details