The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a non-inductive winding and solderable terminals, with operating temperature range from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. Dielectric withstanding voltage is 500 V minimum, and terminal strength is 5 lb minimum.
EGS-3-80 953 1% RWR80S9530FS S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S9530FSS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |