Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9000BSB12

Description
EGS-3-80 900 .1% RWR80S9000BS B12
Request a Quote
Description
EGS-3-80 900 .1% RWR80S9000BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S9000BSB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, an inductive winding, and a resistance value of 900 Ω with a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a max dielectric withstanding voltage of 500 V, and terminal strength of 5 lb. Solderability meets ANSI J-STD-002. The failure rate is 0.1 %/1000 h, supplied in bulk pack.

Datasheet Summary
Powered by GS/AI

RWR80S9000BSB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, an inductive winding, and a resistance value of 900 Ω with a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a max dielectric withstanding voltage of 500 V, and terminal strength of 5 lb. Solderability meets ANSI J-STD-002. The failure rate is 0.1 %/1000 h, supplied in bulk pack.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9000BSB12
Wirewound Resistors 3110-RWR80S9000BSB12
EGS-3-80 900 .1% RWR80S9000BS B12

EGS-3-80 900 .1% RWR80S9000BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S9000BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details