Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R19FMS73

Description
EGS-3-80 6.19 1% RWR80S6R19FM S73
Request a Quote
Description
EGS-3-80 6.19 1% RWR80S6R19FM S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S6R19FMS73 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 6.19 Ω, and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The component has a length of 0.406 ± 0.031 inches (10.31 ± 0.787 mm), diameter of 0.094 ± 0.031 inches (2.39 ± 0.787 mm), and terminal diameter of 0.020 ± 0.0015 inches (0.508 ± 0.038 mm). It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 500 V. The part is packaged in tape and reel format (S73) and is rated for a failure rate of 0.1 %/1000 h.

Datasheet Summary
Powered by GS/AI

RWR80S6R19FMS73 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 6.19 Ω, and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The component has a length of 0.406 ± 0.031 inches (10.31 ± 0.787 mm), diameter of 0.094 ± 0.031 inches (2.39 ± 0.787 mm), and terminal diameter of 0.020 ± 0.0015 inches (0.508 ± 0.038 mm). It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 500 V. The part is packaged in tape and reel format (S73) and is rated for a failure rate of 0.1 %/1000 h.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R19FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R19FMS73
Wirewound Resistors 3110-RWR80S6R19FMS73
EGS-3-80 6.19 1% RWR80S6R19FM S73

EGS-3-80 6.19 1% RWR80S6R19FM S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S6R19FMS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details