RWR80S6980FRS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C, resistance value of 698 Ω, and tolerance of ±1 %. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The device has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and insulation resistance of 1000 MΩ minimum dry. Terminal strength is rated at 5 lb minimum. Packaging is tape/reel with single lot date code. Resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω.
EGS-3-80 698 1% RWR80S6980FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S6980FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |