Vishay Intertechnology, Inc. Wirewound Resistors RWR80S61R9FSK36

Description
EGS-3-80 61.9 1% RWR80S61R9FS K36
Request a Quote
Description
EGS-3-80 61.9 1% RWR80S61R9FS K36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, operates from -55 °C to +250 °C, and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm]. The resistor has a dielectric withstanding voltage of 500 V RMS, terminal strength of 5 lbf minimum, and resistance values from 0.1 to 3.16 kΩ with tolerances of ± 0.1 %, ± 0.5 %, or ± 1.0 %. Resistance temperature coefficient ranges from ± 20 ppm/°C for resistances above 10.1 Ω to +650 ppm/°C for resistances below 0.5 Ω. It meets ANSI J-STD-002 solderability standards and is available in inductive winding style (S).

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, operates from -55 °C to +250 °C, and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm]. The resistor has a dielectric withstanding voltage of 500 V RMS, terminal strength of 5 lbf minimum, and resistance values from 0.1 to 3.16 kΩ with tolerances of ± 0.1 %, ± 0.5 %, or ± 1.0 %. Resistance temperature coefficient ranges from ± 20 ppm/°C for resistances above 10.1 Ω to +650 ppm/°C for resistances below 0.5 Ω. It meets ANSI J-STD-002 solderability standards and is available in inductive winding style (S).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S61R9FSK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9FSK36
Wirewound Resistors 3110-RWR80S61R9FSK36
EGS-3-80 61.9 1% RWR80S61R9FS K36

EGS-3-80 61.9 1% RWR80S61R9FS K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S61R9FSK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details