RWR80S6040FSS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W at 25 °C, resistance value of 604 Ω, and tolerance of ±1 %. It features a high-temperature silicone coating, complete welded construction, and inductive winding. The device has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V RMS. The part is packaged in tape/reel format as indicated by the S74 suffix, with a failure rate of 0.001 %/1000 h (S level).
EGS-3-80 604 1% RWR80S6040FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S6040FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |