Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R76FSR36

Description
EGS-3-80 5.76 1% RWR80S5R76FS R36
Request a Quote
Description
EGS-3-80 5.76 1% RWR80S5R76FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ with tolerance options down to ±0.1%, and operates from -55 °C to +250 °C. The resistor is inductive, with solderable terminals, and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has a 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±30 ppm/°C for 10.1 to 3.16 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ with tolerance options down to ±0.1%, and operates from -55 °C to +250 °C. The resistor is inductive, with solderable terminals, and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has a 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±30 ppm/°C for 10.1 to 3.16 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R76FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R76FSR36
Wirewound Resistors 3110-RWR80S5R76FSR36
EGS-3-80 5.76 1% RWR80S5R76FS R36

EGS-3-80 5.76 1% RWR80S5R76FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S5R76FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details