The RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1%. Its operating temperature range is -55 °C to +250 °C, and it meets ANSI J-STD-002 for solderability. The dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for the terminal. It has a dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ minimum when dry. The temperature coefficient ranges from +650 ppm/°C for resistances below 0.5 Ω to ±20 ppm/°C above 10.1 Ω. The part is solderable and inductively wound.
EGS-3-80 590 1% RWR80S5900FS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S5900FSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |