Vishay Intertechnology, Inc. Wirewound Resistors RWR80S52R3FRS74

Description
EGS-3-80 52.3 1% RWR80S52R3FR S74
Request a Quote
Description
EGS-3-80 52.3 1% RWR80S52R3FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω, ±30 ppm/°C from 10.1 to 73.2 Ω, and ±20 ppm/°C above 74.1 Ω. The part is available in inductive winding style with solderable terminals.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω, ±30 ppm/°C from 10.1 to 73.2 Ω, and ±20 ppm/°C above 74.1 Ω. The part is available in inductive winding style with solderable terminals.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S52R3FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S52R3FRS74
Wirewound Resistors 3110-RWR80S52R3FRS74
EGS-3-80 52.3 1% RWR80S52R3FR S74

EGS-3-80 52.3 1% RWR80S52R3FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S52R3FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details