Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4990FRS74

Description
EGS-3-80 499 1% RWR80S4990FR S74
Request a Quote
Description
EGS-3-80 499 1% RWR80S4990FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-leaded wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and a maximum working voltage determined by (P × R)¹/². It meets ANSI J-STD-002 for solderability. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ and a tolerance of ±1.0 %. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, weighing 0.34 g. Terminal strength is 5 lb minimum. Resistance temperature coefficient varies from ±50 ppm/°C for 1.01 - 10 Ω to higher values for lower resistances.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-leaded wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and a maximum working voltage determined by (P × R)¹/². It meets ANSI J-STD-002 for solderability. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ and a tolerance of ±1.0 %. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, weighing 0.34 g. Terminal strength is 5 lb minimum. Resistance temperature coefficient varies from ±50 ppm/°C for 1.01 - 10 Ω to higher values for lower resistances.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4990FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4990FRS74
Wirewound Resistors 3110-RWR80S4990FRS74
EGS-3-80 499 1% RWR80S4990FR S74

EGS-3-80 499 1% RWR80S4990FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S4990FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - 696-1470-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers