Vishay Intertechnology, Inc. Wirewound Resistors RWR80S47R0FRS70

Description
EGS-3-80 47 1% RWR80S47R0FR S70
Request a Quote
Description
EGS-3-80 47 1% RWR80S47R0FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It has a resistance range of 0.1 Ω to 3.16 kΩ with a tolerance of ±1.0 %, and a temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 3.16 kΩ. The resistor supports an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It has a resistance range of 0.1 Ω to 3.16 kΩ with a tolerance of ±1.0 %, and a temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 3.16 kΩ. The resistor supports an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S47R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S47R0FRS70
Wirewound Resistors 3110-RWR80S47R0FRS70
EGS-3-80 47 1% RWR80S47R0FR S70

EGS-3-80 47 1% RWR80S47R0FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S47R0FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details