The RWR80S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C and a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable terminations. The part measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 for solderability. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 3.16 kΩ.
EGS-3-80 442 1% RWR80S4420FS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S4420FSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |