Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4220DRBSL

Description
EGS-3-80 422 .5% RWR80S4220DR BSL
Request a Quote Datasheet
Description
EGS-3-80 422 .5% RWR80S4220DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4220DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220DRBSL
Wirewound Resistors 3110-RWR80S4220DRBSL
EGS-3-80 422 .5% RWR80S4220DR BSL

EGS-3-80 422 .5% RWR80S4220DR BSL

Supplier's Site Datasheet
RES 422 OHM 2W 0.5% WW AXIAL - RWR80S4220DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 0.5% WW AXIAL
RWR80S4220DRBSL
RES 422 OHM 2W 0.5% WW AXIAL RWR80S4220DRBSL
RES 422ohm 2W 0.5% WW AXIAL

RES 422ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4220DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220DRBSL-ND
Through Hole Resistors RWR80S4220DRBSL-ND
422 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4220DRBSL RWR80S4220DRBSL RWR80S4220DRBSL-ND
Product Name Wirewound Resistors RES 422 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers