Vishay Intertechnology, Inc. Wirewound Resistors RWR80S40R2FRR36

Description
EGS-3-80 40.2 1% RWR80S40R2FR R36
Request a Quote
Description
EGS-3-80 40.2 1% RWR80S40R2FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ for ±1% tolerance, with a resistance temperature coefficient of ±30 ppm/°C from 10.1 to 10 Ω. Operating temperature ranges from -55 °C to +250 °C. The device measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. The terminal strength is 5 lb minimum, dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry. It meets ANSI J-STD-002 for solderability, and is available in bulk or tape/reel packaging. The part number RWR80S40R2FRR36 indicates a resistance value of 40.2 Ω, ±1% tolerance, and 0.01% failure rate per 1000 h.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ for ±1% tolerance, with a resistance temperature coefficient of ±30 ppm/°C from 10.1 to 10 Ω. Operating temperature ranges from -55 °C to +250 °C. The device measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. The terminal strength is 5 lb minimum, dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry. It meets ANSI J-STD-002 for solderability, and is available in bulk or tape/reel packaging. The part number RWR80S40R2FRR36 indicates a resistance value of 40.2 Ω, ±1% tolerance, and 0.01% failure rate per 1000 h.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S40R2FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S40R2FRR36
Wirewound Resistors 3110-RWR80S40R2FRR36
EGS-3-80 40.2 1% RWR80S40R2FR R36

EGS-3-80 40.2 1% RWR80S40R2FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S40R2FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details