Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4020FRS74

Description
EGS-3-80 402 1% RWR80S4020FR S74
Request a Quote Datasheet
Description
EGS-3-80 402 1% RWR80S4020FR S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4020FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4020FRS74
Wirewound Resistors 3110-RWR80S4020FRS74
EGS-3-80 402 1% RWR80S4020FR S74

EGS-3-80 402 1% RWR80S4020FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S4020FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Trimmer Potentiometers - 3057L-1-100-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
View Details