Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R74FRS74

Description
EGS-3-80 3.74 1% RWR80S3R74FR S74
Request a Quote
Description
EGS-3-80 3.74 1% RWR80S3R74FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-qualified, axial-lead wirewound resistor with 2 W power rating at 25 °C, silicone coating, and welded construction. It operates from -55 °C to +250 °C and meets MIL-PRF-39007. Resistance ranges from 0.1 to 3.16 kΩ with ±1% tolerance. Dielectric withstanding voltage is 500 V RMS, insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ. Case dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] leads. Solderable terminals, supplied in tape/reel.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-qualified, axial-lead wirewound resistor with 2 W power rating at 25 °C, silicone coating, and welded construction. It operates from -55 °C to +250 °C and meets MIL-PRF-39007. Resistance ranges from 0.1 to 3.16 kΩ with ±1% tolerance. Dielectric withstanding voltage is 500 V RMS, insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ. Case dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] leads. Solderable terminals, supplied in tape/reel.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R74FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R74FRS74
Wirewound Resistors 3110-RWR80S3R74FRS74
EGS-3-80 3.74 1% RWR80S3R74FR S74

EGS-3-80 3.74 1% RWR80S3R74FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S3R74FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details