Vishay Intertechnology, Inc. Wirewound Resistors RWR80S33R2FPS74

Description
EGS-3-80 33.2 1% RWR80S33R2FP S74
Request a Quote
Description
EGS-3-80 33.2 1% RWR80S33R2FP S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, featuring a high-temperature silicone coating and a complete welded construction. It is qualified to MIL-PRF-39007 and available in an inductive style with solderable terminals. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is available in tape/reel format as indicated by the S74 code.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, featuring a high-temperature silicone coating and a complete welded construction. It is qualified to MIL-PRF-39007 and available in an inductive style with solderable terminals. The resistor has a resistance range of 0.1 Ω to 3.16 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is available in tape/reel format as indicated by the S74 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S33R2FPS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FPS74
Wirewound Resistors 3110-RWR80S33R2FPS74
EGS-3-80 33.2 1% RWR80S33R2FP S74

EGS-3-80 33.2 1% RWR80S33R2FP S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S33R2FPS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details