The RWR80S is a military-grade, axial wirewound resistor qualified to MIL-PRF-39007 with a 2 W power rating and operating temperature range of -55 °C to +250 °C. It features a high-temperature silicone coating, welded construction, and an inductive winding. Resistance values range from 0.1 Ω to 3.16 kΩ with ±1.0 % tolerance, and the temperature coefficient is ±50 ppm/°C for resistances between 1.01 Ω and 10 Ω, ±30 ppm/°C above 10.1 Ω. It has a dielectric withstanding voltage of 500 V RMS and meets ANSI J-STD-002 solderability requirements. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Terminals are tinned Copperweld®, and packaging is available in bulk or tape/reel.
EGS-3-80 324 1% RWR80S3240FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S3240FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |