Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3161FSR36

Description
EGS-3-80 3.16K 1% RWR80S3161FS R36
Request a Quote
Description
EGS-3-80 3.16K 1% RWR80S3161FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S3161FSR36 is a 2 W, axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with a resistance of 3.16 kΩ and ±1% tolerance. It features a high-temperature silicone coating, welded construction, and an inductive winding. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Terminal strength is 5 lb minimum. Dielectric withstanding voltage is 500 V RMS. Resistance temperature coefficient is ±30 ppm/°C for values above 10.1 Ω. Insulation resistance is 1000 MΩ minimum dry. Solderability meets ANSI J-STD-002. Packaging is bulk, single lot date code, with a maximum order size of 1000 pieces for the RWR80 series.

Datasheet Summary
Powered by GS/AI

RWR80S3161FSR36 is a 2 W, axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with a resistance of 3.16 kΩ and ±1% tolerance. It features a high-temperature silicone coating, welded construction, and an inductive winding. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Terminal strength is 5 lb minimum. Dielectric withstanding voltage is 500 V RMS. Resistance temperature coefficient is ±30 ppm/°C for values above 10.1 Ω. Insulation resistance is 1000 MΩ minimum dry. Solderability meets ANSI J-STD-002. Packaging is bulk, single lot date code, with a maximum order size of 1000 pieces for the RWR80 series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3161FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161FSR36
Wirewound Resistors 3110-RWR80S3161FSR36
EGS-3-80 3.16K 1% RWR80S3161FS R36

EGS-3-80 3.16K 1% RWR80S3161FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S3161FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details