Vishay Intertechnology, Inc. RES 30.9 OHM 2W 1% WW AXIAL RWR80S30R9FRBSL

Description
RES 30.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 2W 1% WW AXIAL - RWR80S30R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 2W 1% WW AXIAL
RWR80S30R9FRBSL
RES 30.9 OHM 2W 1% WW AXIAL RWR80S30R9FRBSL
RES 30.9ohm 2W 1% WW AXIAL

RES 30.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S30R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S30R9FRBSL-ND
Through Hole Resistors RWR80S30R9FRBSL-ND
30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S30R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S30R9FRBSL
Wirewound Resistors 3110-RWR80S30R9FRBSL
EGS-3-80 30.9 1% RWR80S30R9FR BSL

EGS-3-80 30.9 1% RWR80S30R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S30R9FRBSL RWR80S30R9FRBSL-ND 3110-RWR80S30R9FRBSL
Product Name RES 30.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details