Vishay Intertechnology, Inc. Wirewound Resistors RWR80S30R1BSR36

Description
EGS-3-80 30.1 .1% RWR80S30R1BS R36
Request a Quote
Description
EGS-3-80 30.1 .1% RWR80S30R1BS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S30R1BSR36 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 30.1 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The device has a ceramic core and solderable, inductively wound terminals, with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR80S30R1BSR36 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 30.1 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The device has a ceramic core and solderable, inductively wound terminals, with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S30R1BSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S30R1BSR36
Wirewound Resistors 3110-RWR80S30R1BSR36
EGS-3-80 30.1 .1% RWR80S30R1BS R36

EGS-3-80 30.1 .1% RWR80S30R1BS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S30R1BSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details