EGS-3-80 30.1 .1% RWR80S30R1BS BSL
30.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 30.1ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S30R1BSBSL | RWR80S30R1BSBSL-ND | RWR80S30R1BSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 30.1 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 30.1 ohms | 30.1 ohms | 30.1 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |